The LTV-354T-TP1 is a high-isolation voltage optocoupler from Lite-On Inc. It is designed to provide electrical isolation between input and output circuits, protecting sensitive circuits from high voltage transients and noise. This optocoupler offers a high current transfer ratio (CTR) and is suitable for a variety of industrial and consumer applications.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter Control
- Power Supplies
- Industrial Automation
- Motor Control
Features
- High Isolation Voltage (5000Vrms)
- High Current Transfer Ratio (CTR)
- Compact Package
- UL and VDE Safety Approvals
- RoHS Compliant
Benefits
- Provides robust electrical isolation to protect sensitive circuits from high voltage transients and noise.
- Enables efficient signal transfer with high current transfer ratio.
- Saves board space due to its compact package.
- Meets industry safety standards for reliable operation.
- Complies with environmental regulations for reduced environmental impact.
Technical Specifications
The LTV-354T-TP1 features an isolation voltage of 5000Vrms. It has a typical current transfer ratio (CTR) of 50-600%. The forward current (If) is typically 20mA. The collector-emitter voltage (Vceo) is rated at 80V. It is available in a DIP-4 package. The operating temperature range is -30°C to +100°C.