EN
  • EN
  • DE
  • IT

LTV-356T-G

Part No LTV-356T-G
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Photocoupler 1-Channel Transistor 6V 50mA 70mW 4-Pin Mini-Flat T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072900-LTV-356T-G
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-356T-G CAD Model

Description

The LTV-356T-G is a single-channel phototransistor optocoupler manufactured by Lite-On Inc. This device provides electrical isolation between input and output circuits, making it suitable for a variety of applications requiring separation of grounds or protection from voltage transients. It consists of a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor.

Applications

  • Industrial Automation: Isolation of signals in programmable logic controllers (PLCs) and other industrial control systems.
  • Power Supplies: Isolation between primary and secondary sides of switched-mode power supplies (SMPS).
  • Motor Control: Isolation of control signals in motor drive circuits.
  • Data Communication: Isolation in data transmission systems to prevent ground loops and protect sensitive circuitry.
  • Medical Equipment: Isolation in medical devices to ensure patient safety.

Features

  • Single-Channel Configuration: Simplifies circuit design.
  • High Isolation Voltage: Provides a high degree of electrical isolation.
  • High Current Transfer Ratio (CTR): Enables efficient signal transmission.
  • Surface Mount Package: Allows for automated assembly and efficient use of board space.
  • RoHS Compliant: Environmentally friendly.
  • Wide Operating Temperature Range: Suitable for a variety of operating environments.

Benefits

  • Improved Safety: Protects equipment and personnel from hazardous voltages.
  • Enhanced Noise Immunity: Reduces the impact of electrical noise on signal transmission.
  • Simplified Circuit Design: Reduces the number of components required for isolation.
  • Increased Reliability: Provides a robust and reliable isolation solution.

Additional Details

The LTV-356T-G is commonly available in a small outline (SO) package for surface mount assembly. Key electrical characteristics include a high isolation voltage, a current transfer ratio that varies with input current, and a collector-emitter voltage rating. The isolation voltage is a critical parameter, often specified in kilovolts (kV). The current transfer ratio (CTR) specifies the relationship between the input current to the IRED and the output current from the phototransistor. It's important to consult the datasheet for specific values and operating conditions. The 'G' suffix often indicates that the component is lead-free and RoHS compliant.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Texas Instruments
SENSOR DIGITAL -40C-150C 6WSON / Temperature Sensor Digital, Local -40°C ~ 150°C 13 b 6-WSON (3x3)
Lowest to $1.6576
KEC
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.2038 $65.2160
775+ $0.1674 $129.7350
1,200+ $0.1622 $194.6400
1,650+ $0.1569 $258.8850
2,135+ $0.1516 $323.6660
2,855+ $0.1360 $388.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess