EN
  • EN
  • DE

LTV-4N35S

Part No LTV-4N35S
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072903-LTV-4N35S
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-4N35S CAD Model

Description

The LTV-4N35S is a general-purpose optocoupler manufactured by Lite-On Inc. It consists of a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor. This device is commonly used for electrical isolation and signal transfer in a wide range of applications.

Applications

  • Industrial Control: Isolation of control signals in industrial automation equipment.
  • Power Supplies: Isolation between primary and secondary sides in power supplies.
  • Motor Control: Isolation of control signals for motor drive circuits.
  • Logic Isolation: Isolation of digital logic signals to prevent ground loops and noise.
  • Telecommunications: Signal isolation in telecommunications equipment.

Features

  • High Isolation Voltage: Provides electrical isolation between input and output.
  • NPN Phototransistor Output: Standard transistor output configuration.
  • DIP Package: Through-hole mounting for easy prototyping and assembly.
  • High Current Transfer Ratio (CTR): Efficient signal transfer.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Safety: Protects circuits and personnel from high voltages.
  • Enhanced Noise Immunity: Reduces the impact of electrical noise on signal integrity.
  • Simplified Circuit Design: Provides a simple and effective isolation solution.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The LTV-4N35S is typically housed in a 6-pin DIP (Dual In-line Package). Key electrical parameters include the isolation voltage (typically in the kilovolt range), current transfer ratio (CTR), collector-emitter voltage, and forward voltage drop. The current transfer ratio (CTR) is the ratio of the collector current to the input forward current and varies depending on operating conditions. It's crucial to refer to the datasheet for specific values and operating conditions. The 'S' suffix may indicate specific testing or screening level or surface mount configuration.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0222
Chilisin
Lowest to $0.0517
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess