EN
  • EN
  • DE

LTV-4N37

Part No LTV-4N37
Manufacturer Lite-On Inc.
Description Property of Lite-On Only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 1209478-LTV-4N37
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTV-4N37 CAD Model

Description

The LTV-4N37 is a high-isolation voltage optocoupler from Lite-On Inc. It consists of an infrared emitting diode optically coupled to a silicon NPN phototransistor. This configuration allows for a high degree of electrical isolation between the input and output circuits, making it suitable for applications where isolation and signal transfer are crucial.

Applications:

  • AC Line/Digital Logic Isolation: Provides electrical isolation between AC power lines and sensitive digital logic circuits.
  • Switch Mode Power Supplies: Used in SMPS for feedback control and isolation.
  • Motor Control: Isolates control circuitry from motor drive circuits.
  • Industrial Control Systems: Employed in industrial automation for signal isolation and protection.
  • Data Transmission: Can be used in data transmission systems to isolate grounds and prevent noise.

Features:

  • High Isolation Voltage: Offers a high isolation voltage, typically several kilovolts, providing significant protection against voltage transients.
  • CTR (Current Transfer Ratio): Specified CTR ensures efficient signal transfer between the input and output.
  • NPN Phototransistor Output: The NPN phototransistor output allows for easy interfacing with various logic circuits.
  • Compact Package: Available in a compact package for space-saving designs.
  • High-Speed Switching: Capable of relatively high-speed switching for efficient data transmission and control.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects sensitive circuitry from high-voltage transients.
  • Noise Reduction: Isolates noise from the input side, ensuring clean signal transmission to the output.
  • Safety: Enhances safety by isolating potentially hazardous voltages from user interfaces.
  • Reliability: Improves system reliability by preventing damage from overvoltage and electrical noise.
  • Simplified Design: Simplifies circuit design by allowing for easy interfacing between circuits with different voltage levels and ground potentials.

Additional Details:

The LTV-4N37 typically operates with a forward current (IF) of around 10-20 mA and a collector-emitter voltage (VCE) of up to 30V. The isolation voltage is typically rated at 5 kVrms or higher. The operating temperature range is typically from -30°C to +100°C, depending on the specific datasheet. It is crucial to consult the datasheet for specific electrical characteristics and application guidelines to ensure proper operation and safety. The package type is DIP-6.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess