EN
  • EN
  • DE

LTV-8141M

Part No LTV-8141M
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 5KV DARLINGTON 4-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 600% @ 1mA
Maximum DC Current Transfer Ratio 7500% @ 1mA
Rise and Fall Time 60μs, 53μs
Input Type AC, DC
Output Type Darlington
Maximum Output Voltage 35V
Channel Output Current 80mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 1V
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 1064446-LTV-8141M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-8141M CAD Model

Description

The LTV-8141M is a single-channel phototransistor optocoupler manufactured by Lite-On Inc. It consists of an infrared emitting diode (IRED) and an NPN silicon phototransistor. The LTV-8141M is designed for electrical isolation in various applications.

Applications

  • Signal isolation
  • Power supply isolation
  • Motor control
  • Digital logic input isolation
  • Microcontroller input isolation

Features

  • Single channel optocoupler
  • Input-output isolation voltage of 5000 Vrms
  • CTR (Current Transfer Ratio) of 50% to 600%
  • NPN silicon phototransistor output
  • Compact SOP-4 package
  • RoHS compliant

Benefits

  • Provides electrical isolation between circuits
  • Protects sensitive circuits from high voltages
  • Prevents ground loops
  • Enhances system safety and reliability

Additional Details

The LTV-8141M optocoupler is designed to provide a high level of electrical isolation between input and output circuits, protecting sensitive circuits from potentially damaging high voltages and transients. The high isolation voltage of 5000 Vrms ensures that the input and output sides are effectively isolated. The CTR (Current Transfer Ratio) indicates the efficiency of the optocoupler in transferring current from the input LED to the output transistor. A higher CTR means that a smaller input current is required to achieve a desired output current. The NPN silicon phototransistor provides a convenient interface for digital logic circuits. The compact SOP-4 package allows for easy integration into space-constrained applications. This optocoupler is widely used in industrial control systems, power supplies, and communication equipment where electrical isolation is critical.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess