EN
  • EN
  • DE

XPC7410RX400WD

Part No XPC7410RX400WD
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410321-XPC7410RX400WD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC7410RX400WD CAD Model

Description

The XPC7410RX400WD is a PowerPC microprocessor from Freescale Semiconductor (NXP). It belongs to the MPC7410 family, known for its high performance and use in embedded systems and computing applications. The MPC7410 is an enhanced version of the MPC7400, offering improved performance and power efficiency.

Applications

  • Networking equipment (routers, switches, firewalls)
  • Industrial automation systems
  • Medical imaging equipment
  • Aerospace and defense systems
  • High-performance embedded computing

Features

  • PowerPC G4 architecture: Built on the PowerPC architecture, delivering high performance and energy efficiency.
  • Clock Speed: Operates at a clock speed of 400 MHz.
  • 32-bit processing: Handles 32-bit data, suitable for a wide range of tasks.
  • AltiVec Technology: Integrated AltiVec engine for enhanced vector processing capabilities.
  • On-chip L1 and L2 caches: Integrated L1 and L2 caches for faster data access and improved performance.
  • Improved Branch Prediction: Enhanced branch prediction for smoother instruction execution.
  • Low Power Consumption: Designed for power-sensitive applications, reducing heat and extending battery life.

Benefits

  • High performance: Provides excellent processing power for demanding applications.
  • Enhanced multimedia capabilities: AltiVec technology enables faster processing of multimedia data.
  • Increased system responsiveness: Faster clock speed and on-chip caches contribute to improved system responsiveness.
  • Reduced power consumption: Minimizes energy usage, leading to longer battery life and reduced operating costs.
  • Robust design: Ensures reliable operation in harsh environments.

Additional Details

The XPC7410RX400WD is typically packaged in a ceramic ball grid array (CBGA) package. It requires a specific voltage supply and cooling solution. It supports various memory types. Detailed specifications, including voltage requirements and thermal characteristics, can be found in the Freescale (NXP) MPC7410 family documentation.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess