EN
  • EN
  • DE

LTV-817S-TA

Part No LTV-817S-TA
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATR 5KV TRANSISTOR 4-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 35V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 095346-LTV-817S-TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTV-817S-TA CAD Model

Description

The LTV-817S-TA is a surface-mount transistor output optocoupler manufactured by Lite-On Inc.

  • Isolation Voltage: 5000Vrms
  • Minimum DC Current Transfer Ratio: 50% @ 5mA
  • Maximum DC Current Transfer Ratio: 600% @ 5mA
  • Forward Voltage: 1.2V
  • Input Type: DC
  • Channel Output Current: 50mA
  • Continuous Forward Current: Max 50mA
  • Rise Time: 4μs
  • Fall Time: 3μs
  • Package: 4-SMD
  • Operating Temperature Range: -30°C to 110°C
  • Alternative Parts: PC81716NIP, PC12311NUP, PC81713NIP0F
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Usage: Reliable component with balanced supply and demand in the market

You May Also Be Interested in

Everlight Electronics Co Ltd
50mA 100mV@20mA,1mA 80V 6V 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0824
Panasonic
OPTOISO 1.5KV 1CH PHVOLT 4-SSOP
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0379
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 1.25V AC,DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1136
Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0350
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,158 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess