EN
  • EN
  • DE

LTV817XSTA-V

Part No LTV817XSTA-V
Manufacturer Lite-On Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-4
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 754495-LTV817XSTA-V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV817XSTA-V CAD Model

Description

The LTV817XSTA-V is a single channel phototransistor optocoupler manufactured by Lite-On Inc. This device provides electrical isolation between input and output circuits, making it ideal for applications where safety or signal integrity are paramount.

Applications:

  • Industrial control equipment
  • Signal transmission between circuits of different voltage levels
  • Power supplies
  • Computer terminals
  • System control

Features:

  • High Isolation Voltage: Provides excellent electrical isolation.
  • Compact Package: Space-saving design.
  • CTR (Current Transfer Ratio): High efficiency in signal transfer.
  • RoHS Compliant: Environmentally friendly.
  • Operating Temperature Range: Wide temperature range for diverse environments.

Benefits:

  • Enhanced Safety: Protects circuits from voltage spikes and surges.
  • Noise Immunity: Reduces interference in signal transmission.
  • Simplified Design: Facilitates easy integration into electronic systems.
  • Reliable Performance: Ensures consistent operation over time.
  • Compact Solution: Saves valuable board space.

Additional Details:

The LTV817XSTA-V optocoupler consists of an infrared emitting diode and a phototransistor. When current flows through the diode, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The amount of current transferred is proportional to the Current Transfer Ratio (CTR), a key parameter for optocouplers. The isolation voltage specification is a critical safety parameter, indicating the maximum voltage that the optocoupler can withstand between its input and output. This part is commonly used in feedback circuits for power supplies, allowing for regulated voltage output while maintaining isolation. Datasheets provided by Lite-On will contain detailed information about forward voltage, reverse current, collector-emitter voltage, and other electrical characteristics relevant to the design and operation of the device.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess