EN
  • EN
  • DE

MBRF30120CTW

Part No MBRF30120CTW
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Schottky Rectifier, Planar. If - 30A, Ifsm - 250A, IR - 10uA, VF - 0.9V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076567-MBRF30120CTW
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRF30120CTW CAD Model

Description

The MBRF30120CTW is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is a dual common cathode rectifier designed for high-efficiency rectification in various applications. Its key features include low forward voltage drop, high surge current capability, and excellent high-temperature stability.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diode in Inductive Loads
  • Reverse Polarity Protection Circuits
  • High-Frequency Inverters

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Ensures reliable operation under transient conditions.
  • High Junction Temperature Capability: Allows for operation in demanding thermal environments.
  • Dual Common Cathode Configuration: Simplifies circuit design and reduces component count.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased Energy Efficiency: Low forward voltage drop minimizes power losses, resulting in higher overall efficiency.
  • Enhanced System Reliability: High surge current capability provides protection against voltage spikes and transients.
  • Suitability for Harsh Environments: High junction temperature capability allows for operation in challenging thermal conditions.
  • Simplified Circuit Layout: Dual common cathode configuration simplifies PCB design.
  • Reduced Heat Generation: Lower power losses translate to less heat generation, improving system reliability and reducing cooling requirements.

Additional Details:

The MBRF30120CTW features a maximum repetitive peak reverse voltage of 120V and a forward current of 30A (15A per diode). It comes in a TO-220 package. Its low forward voltage characteristics are critical in applications where minimizing power loss is crucial. The robust construction and high surge current capability guarantee reliable operation even under demanding conditions. The high junction temperature capability makes it suitable for use in environments with limited cooling.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess