EN
  • EN
  • DE

MOC3021S-TA1

Part No MOC3021S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 15mA
Current - Hold (Ih) 250μA (Typ)
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CQC, CSA, TUV, UL, VDE
Win Source Part Number 024173-MOC3021S-TA1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MOC3021S-TA1 CAD Model

Description

This Lite-On Inc. electronic component is a high popularity product and is commonly used.

  • Market Status: High popularity
  • Application: Commonly used
  • Approval: CQC, CSA, TUV, UL, and VDE
  • Mounting Type: SMD (SMT)
  • Continuous Forward Current: 50mA
  • Output Channels: One
  • Isolation Voltage: 5000Vrms
  • Voltage-Off State: 400V
  • Forward Voltage: 1.15V
  • Current-Hold: 250μA (Typ)
  • Package: 6-SMD
  • Temperature Range: -40°C to 100°C
  • Static dV/dt: 1kV/μs
  • Current-LED Trigger: 15mA

You May Also Be Interested in

Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
ON Semiconductor
OPTOISOLTR 4.17KV TRIAC 1CH 6DIP
Need more? Email Us
Isocom Components 2004 LTD
3V/us 10mA 400V 1.2V TRIAC DIP-6 Triac, SCR Output Optoisolators RoHS
Lowest to $0.3493
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1240
Vishay
1A, 600V, PHOTOTRIAC, SMD
Lowest to $1.8103
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2092
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1344 $50.4000
910+ $0.1103 $100.3730
1,405+ $0.1069 $150.1945
1,935+ $0.1034 $200.0790
2,500+ $0.1000 $250.0000
3,350+ $0.0896 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,700 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess