EN
  • EN
  • DE

S-MSK140-TR-LT

Part No S-MSK140-TR-LT
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 329746-S-MSK140-TR-LT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-MSK140-TR-LT CAD Model

Description

The Lite-On Inc. S-MSK140-TR-LT is a miniature SMD (Surface Mount Device) silicon phototransistor. This phototransistor is designed to convert light energy into an electrical signal. The “TR” suffix likely indicates tape and reel packaging for automated assembly, and “LT” may refer to a specific performance or feature variant. It's compact size and high sensitivity make it suitable for a variety of light sensing applications.

Applications:

  • Light Detection: Used to detect the presence or absence of light in various applications.
  • Optical Sensors: Employed in light-based sensors for measuring light intensity.
  • Object Detection: Integrated into object detection systems to sense the presence of objects by detecting reflected light.
  • Position Encoders: Utilized in position encoders to determine rotational or linear position based on light interruption.
  • Ambient Light Sensing: Implemented in devices to automatically adjust screen brightness based on ambient light conditions.

Features:

  • Miniature SMD Package: Compact size allows for easy integration into space-constrained applications.
  • High Sensitivity: Provides a strong electrical signal in response to incident light.
  • Fast Response Time: Enables rapid detection of changes in light intensity.
  • Visible Light Sensitivity: Optimized for detecting light in the visible spectrum.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Space Saving: The small form factor is ideal for applications where PCB space is limited.
  • Reliable Light Sensing: Provides accurate and dependable light detection capabilities.
  • Easy Integration: Simple to incorporate into existing designs.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Automated Assembly: Tape and reel packaging reduces assembly costs.

Additional Details:

The S-MSK140-TR-LT typically has a collector-emitter voltage rating of around 30V and a collector current rating of around 20mA. The peak sensitivity wavelength is usually in the visible light range. The specific electrical characteristics (e.g., collector dark current, rise time, fall time) will vary, so it's crucial to consult the official Lite-On Inc. datasheet for precise details. This component is commonly used in mobile devices, consumer electronics, and industrial automation equipment for its reliable light sensing capabilities. The tape and reel packaging is standard for SMT assembly lines, which greatly increases production efficiency.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess