EN
  • EN
  • DE

S2PF420N65R

Part No S2PF420N65R
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description N-Channel 650V Enhancement Mode Power MOSFET, High Voltage. ID - 10. 5A, VGS (th) Max - 4V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090000-S2PF420N65R
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S2PF420N65R CAD Model

Description

The S2PF420N65R is a power MOSFET manufactured by Lite-On Inc. It is a silicon N-channel power MOSFET designed for high-efficiency switching applications. It features low on-resistance and fast switching speed, making it suitable for power supplies, motor control, and other power conversion circuits.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • AC-DC Power Adapters
  • Motor Control
  • LED Lighting

Features:

  • Voltage Rating: 650V
  • Continuous Drain Current (Id): 14A
  • Pulsed Drain Current (Idm): 42A
  • On-Resistance (Rds(on)): 0.42 Ohms (typical)
  • Gate Charge (Qg): 16 nC (typical)
  • Avalanche Energy (EAS): 190 mJ
  • Package: TO-220F
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Low Gate Charge: Minimizes driving power requirements.
  • RoHS Compliant: Lead-free construction.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reliable Performance: Robust design ensures stable operation in harsh environments.
  • Easy to Use: Standard TO-220F package simplifies mounting and heat sinking.
  • Cost-Effective: Provides a balance of performance and price.
  • Improved Thermal Performance: Lower operating temperatures contribute to increased system reliability.

The S2PF420N65R is a high-performance power MOSFET suitable for a variety of power switching applications. Its low on-resistance, fast switching speed, and robust design make it an excellent choice for achieving high efficiency and reliability in power conversion circuits. The TO-220F package offers ease of mounting and effective heat dissipation.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess