EN
  • EN
  • DE

SBG1045CT-TR

Part No SBG1045CT-TR
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 313795-SBG1045CT-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBG1045CT-TR CAD Model

Description

The SBG1045CT-TR is a Schottky Barrier Rectifier from Lite-On Inc., designed for high-efficiency rectification in a variety of power supply and circuit protection applications. This diode offers a low forward voltage drop and fast switching speed, which are crucial for minimizing power loss and maximizing efficiency in demanding electronic systems. The device is commonly available in a surface-mount package, facilitating automated assembly and compact designs.

Applications:

  • Switching power supplies
  • High-frequency inverters
  • DC-DC converters
  • Free-wheeling diodes in inductive circuits
  • Polarity protection applications

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Ensures environmental compliance.

Benefits:

  • Improved Efficiency: Reduces energy consumption and heat generation.
  • Enhanced Reliability: Provides stable performance under various operating conditions.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Simplified Assembly: Reduces manufacturing costs and time.
  • Environmentally Friendly: Meets environmental regulations.

Additional Details:

The SBG1045CT-TR typically features a maximum repetitive peak reverse voltage (VRRM) of 45V and a maximum average forward rectified current (IF(AV)) of 10A. The forward voltage (VF) at a specified forward current is typically very low, contributing to its high efficiency. The operating junction temperature range typically spans from -55°C to +150°C. The surface mount package is designed for automated soldering processes. Its fast reverse recovery time makes it suitable for high frequency applications where minimal switching losses are critical.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess