EN
  • EN
  • DE

SFI0402-120E050PP-LF

Part No SFI0402-120E050PP-LF
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 319268-SFI0402-120E050PP-LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFI0402-120E050PP-LF CAD Model

Description

The SFI0402-120E050PP-LF is a common mode choke manufactured by Lite-On Inc. designed to suppress common mode noise in various electronic circuits. This choke is particularly useful in applications where electromagnetic interference (EMI) needs to be minimized to ensure proper system operation and compliance with regulatory standards.

Applications

  • USB interfaces: Used in USB ports and cables to suppress common mode noise, ensuring reliable data transmission and preventing interference with nearby devices.
  • Power supply lines: Implemented in power supply circuits to filter out common mode noise, improving the stability and performance of the power supply.
  • Signal lines: Employed in signal lines to reduce EMI, preventing signal degradation and ensuring signal integrity.
  • Audio equipment: Used in audio equipment to minimize noise and improve sound quality.
  • Networking equipment: Integrated into networking devices like routers and switches to suppress noise and ensure reliable data communication.

Features

  • Compact size: The 0402 package size allows for easy integration into small and densely populated circuit boards.
  • High common mode impedance: Offers high impedance to common mode currents, effectively suppressing noise.
  • Low differential mode impedance: Presents low impedance to differential mode currents, ensuring minimal signal distortion.
  • Wide frequency range: Operates effectively over a broad frequency range, making it suitable for various applications.
  • Surface mount design: Designed for surface mount assembly, simplifying the manufacturing process.
  • Operating Temperature: Typically operates within a temperature range of -40°C to +85°C.

Benefits

  • Effective noise suppression: Significantly reduces common mode noise, improving the performance and reliability of electronic circuits.
  • Improved signal integrity: Prevents signal degradation caused by EMI, ensuring accurate data transmission.
  • Reduced EMI: Minimizes electromagnetic interference, helping products meet regulatory compliance requirements.
  • Easy integration: The compact size and surface mount design simplify integration into various electronic devices.
  • Enhanced system reliability: Improves the overall reliability of electronic systems by reducing the impact of noise and interference.

Additional Details

The SFI0402-120E050PP-LF common mode choke is constructed with a ferrite core and wound with multiple turns of wire to achieve the desired impedance characteristics. It is designed to suppress common mode currents while allowing differential mode currents to pass through with minimal attenuation. The choke's performance is characterized by its common mode impedance, differential mode impedance, and rated current. Proper selection and placement of the choke are crucial for effective noise suppression. It is important to consider the frequency range of the noise being suppressed and the impedance characteristics of the choke when selecting a suitable component. The SFI0402-120E050PP-LF is RoHS compliant, ensuring it meets environmental standards for electronic components. This part number indicates a common mode impedance of 120 Ohms, a rated current of 50mA, and is Lead-Free (LF).

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess