EN
  • EN
  • DE

TD10M-HF

Part No TD10M-HF
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 360974-TD10M-HF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD10M-HF CAD Model

Description

The TD10M-HF is a transient voltage suppressor (TVS) diode manufactured by Lite-On Inc. TVS diodes are crucial components for protecting electronic circuits from damaging voltage spikes and surges. The 'HF' suffix suggests that the device is Halogen-Free, aligning with environmental standards.

Applications:

  • Protecting sensitive electronic equipment from ESD (Electrostatic Discharge)
  • Surge protection for data and signal lines
  • I/O port protection in computers and peripherals
  • Protection of industrial control systems
  • Telecom equipment surge suppression
  • Medical device protection
  • Automotive electronics surge protection

Features:

  • Unidirectional configuration, designed for single-direction voltage surge protection
  • Low clamping voltage, ensuring effective protection of downstream components
  • Fast response time, enabling rapid surge suppression
  • High surge current capability, capable of handling significant transient events
  • Halogen-Free construction, compliant with environmental regulations
  • Surface mount package, suitable for automated assembly

Benefits:

  • Enhanced system reliability by mitigating the risk of component failure due to voltage surges
  • Reduced equipment downtime and maintenance costs
  • Compliance with environmental standards, contributing to sustainable product design
  • Simplified integration into circuit designs due to its compact surface mount package
  • Improved product longevity through robust surge protection

Additional Details:

The TD10M-HF operates by clamping the voltage to a safe level during a transient event. When the voltage exceeds the device's breakdown voltage, the TVS diode rapidly becomes a low-impedance path, diverting the excess current away from the protected circuit. The specific electrical parameters, such as breakdown voltage, clamping voltage, and peak pulse current, can be found in the device's datasheet.

It is crucial to consult the official datasheet from Lite-On Inc. or a distributor before using the TD10M-HF in a design to verify that its specifications meet the application's requirements. Key parameters to consider include the reverse standoff voltage, the breakdown voltage, the clamping voltage at a specific peak pulse current, and the peak pulse power dissipation. Also, verify the operating temperature range to ensure it's suitable for the intended environment.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess