EN
  • EN
  • DE

LTH-301-19

Part No LTH-301-19
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER SWITCH PTR SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 60 mA
Output Type Phototransistor
Response Time 3µs, 4µs
Mounting Type Through Hole
Package / Case Slotted Module
Ultra Librarian 3D Model Ultra Librarian LTH-301-19 CAD Model

Description

NULL

You May Also Be Interested in

Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.7918
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE 6SMD NO LEAD / Reflective Optical Sensor 6-SMD, No Lead
Lowest to $4.2767
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPTO REFLECTIVE SMD / Reflective Optical Sensor 0.039" (1mm) 6-SOIC (0.126", 3.20mm Width)
Lowest to $65.2829
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB / Reflective Optical Sensor 0.050" (1.27mm) PCB Mount
Need more? Email Us
Honeywell
SENSR OPTO TRANS 5.08MM REFL PCB
Lowest to $80.6016

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess