EN
  • EN
  • DE

LTP-2057AG

Part No LTP-2057AG
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Dot Matrix and Cluster
Description DISPLAY DOT MATRX GRN 2.0\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Millicandela Rating 4.8mcd
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 1.50" L x 2.09" W x 0.34" H (38.10mm x 53.10mm x 8.60mm)
Color Green
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2.1V
Ultra Librarian 3D Model Ultra Librarian LTP-2057AG CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Lumex Opto/Components Inc.
96X8 RGB LED DOT MTRX, 3MM PITCH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess