EN
  • EN
  • DE

LTPL-M08208ZS40-T0

Part No LTPL-M08208ZS40-T0
Manufacturer LITE-ON Technology
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB LTPL-M08 WHT SQ 4000K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Type Chip On Board (COB)
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 860lm (Typ)
Current - Test 180mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 36V
Lumens/Watt @ Current - Test 133 lm/W
Current - Max 300mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Size / Dimension 13.50mm L x 13.50mm W
Height 1.80mm
Light Emitting Surface (LES) 9.50mm Dia
Lens Type Flat;5;9;7;10;8;3;4;2;1;1528;4072;2007;475;4991;2170;4208;492;976;516;1642;3103;90;429;1738;350;955;4259;3710;4118;982;722;1080;4226;4718;480;1647;4779;289;754;2712;788;711;521;160;3993;67;1416;1214;2061;1518;1125;1866;23;1672;3263;12;236;958;298;277;5732;1516;846;1510;3591;1597;897;425;3413;1568;404;602059;1497;4365;17;601886;1121;365;751;28;281;5722;818;0;106920;49517;20173;67983;67984;67985;67986;67987;76589;76575;86146;69939;81224;55066;22783;35460;44061;65076;44085;12042;17314;17315;17316;63653;44317;33950;33951;33952;36840;33953;33954;467;91846;3419;125099;123188;60143;123187;117813;123191;123192;117825;123190;123189;57262;57912;47146;56916;47147;47148;47149;50168;56910;123193;50143;56898;58760;117820;57914;123198;123195;117827;123197;123194;117821;57915;123196;52522;14468;117818;117947;117808;56894;123202;123200;76699;117819;117943;117627;57263;123204;123205;86126;47150;50167;117822;117817;117945;117628;70100;56895;123201;123203;52523;52524;52525;52764;108041;52526;52527;52542;108038;52528;52765;108044;52529;52766;108040;52530;53164;108045;53165;108050;53166;108048;53167;108047;108042;108039;108046;108052;96427;96428;96426;55835;55836;55837;55838;117263;62149;110240;63652;93129;109525;117256;117257;117258;117259;117301;117383;81223;35462;35463;34671;33208;39674;39676;39675;33209;33207;91855;33955;33956;91847;123208;57264;47151;47152;47153;123206;117948;123207;110113;50169;117872;117824;117630;56896;123210;123212;44079;117946;117629;57265;56897;69084;123215;44080;117823;117944;117626;57266;57267;123211;123217;47078;57268;120901;117949;117807;56924;69083;123213;44081;117950;70099;67717;57269;77864;117814;123216;51252;120902;120904;117633;57270;94026;77865;117816;117812;117632;123214;123220;44082;117815;117826;117631;57916;123209;123219;44083;44084;120903;117810;117809;57271;56925;123218;123221;48803;48355;48354;48362;48363;48397;55547;55548;55549;96560;48396;50509;48356;48357;48358;55546;91850;118808;56199;75920;49731;55069;117512;55345;113577;60762;86137;113578;86239;113455;75101;113579;44056;44057;1089;30074;59823;75331;52007;52008;52009;52010;61285;49409;49410;49457;49411;44316;128841;80777;80778;80779;80780;80776;80775;101092;54805;54543;77863;54544;94510;113456;54547;96091;54548;63152;63153;58857;63154;54541;54542;54546;54545;96008;96047;113581;96048;96049;96011;96010;94652;96050;113580;96051;95519;96045;96009;96044;96043;96046;95843;95879;113457;60145;63656;89966;59115;96562;63220;63221;1087;44050;44049;33305;117726;117215;81225;81226;75096;96763;117870;123222;14558;44059;70367;4114;52424;52425;70094;52426;52427;52428;52429;116661;1292;118809;44092;44093;44094;51996;45351;55063;49416;45350;55073;49417;55081;63645;55074;49418;55082;63646;55075;55070;49419;55083;63647;55076;55077;49420;55084;63648;55078;55071;47507;55085;63649;55079;49421;55086;63650;117260;47508;55087;63651;55072;55080;61885;61886;117302;96561;32910;118947;118991;44054;63212;20175;13131;116637;44095;32975;37899;44098;27078;44099;25921;29975;1902;69099;45464;49404;49460;49423;49406;45358;52418;50762;49424;49425;54401;49426;49427;54400;49428;54399;49461;49462;49463;49465;49467;52430;52431;63497;52432;45355;45356;45357;49431;45352;52416;45353;52417;45354;63498;52433;49468;49469;49470;61284;58969;58970;58971;55062;49435;49436;49437;49438;49439;49440;49441;49442;55815;55816;55817;55818;61800;61801;55819;55064;61802;61803;81222;29982;45745;45746;20171;70097;113721;116657;125239;53588;38572;39387;48986;110817;49209;110765;52074;63089;110770;54770;110769;110774;5432
Ultra Librarian 3D Model Ultra Librarian LTPL-M08208ZS40-T0 CAD Model

Description

NULL

You May Also Be Interested in

Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Seoul Semiconductor Inc.
LED MOD IND COOL WHT RECT 5000K
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR LGT STRIP
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
Citizen
LED COB CLU048 COOL WHT SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess