EN
  • EN
  • DE

RD5.1P-T1

Part No RD5.1P-T1
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292213-RD5.1P-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5.1P-T1 CAD Model

Description

The RD5.1P-T1 is a Zener diode manufactured by Renesas Electronics. Zener diodes are semiconductor devices designed to maintain a constant voltage across them when operated in the reverse breakdown region. This property makes them valuable for voltage regulation, overvoltage protection, and various other applications in electronic circuits.

Applications

  • Voltage Regulation: Provides stable voltage in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Limits voltage swings to protect circuits or shape signals.
  • Voltage Reference: Provides a known voltage for comparison in circuits, such as analog-to-digital converters (ADCs).
  • Communication Systems: Used in voltage regulation within communication equipment.

Features

  • Zener Voltage: 5.1V nominal Zener voltage.
  • Low Reverse Leakage Current: Reduces power consumption and improves efficiency.
  • Sharp Breakdown Characteristics: Provides precise voltage regulation.
  • High Surge Current Capability: Handles transient voltage surges effectively.
  • Small Surface Mount Package: Facilitates compact circuit designs.

Benefits

  • Stable Voltage Output: Ensures reliable performance of electronic devices.
  • Protection Against Damage: Safeguards components from overvoltage conditions.
  • Compact and Efficient Design: Enables miniaturization and improves energy efficiency.
  • Cost-Effective Solution: Provides reliable voltage regulation and protection at a reasonable cost.
  • Enhanced Circuit Reliability: Contributes to the overall stability and longevity of electronic circuits.

Additional Details

The RD5.1P-T1 is typically available in a surface-mount package. The diode is characterized by its Zener voltage (Vz), which is the reverse voltage at which it begins to conduct significantly. This voltage is specified at a particular test current (Iz). Other important parameters include the reverse leakage current (Ir), which is the current that flows through the diode when reverse-biased below Vz, and the dynamic impedance (Zz), which indicates the change in voltage with respect to current around the Zener voltage.

When using the RD5.1P-T1, it's important to consider the power dissipation (Pd) of the diode. This is the product of the voltage across the diode and the current flowing through it, and the diode should be operated within its specified Pd limits to avoid overheating and potential damage. The forward voltage drop (Vf) should also be considered when the diode is forward-biased.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6738 $58.8236
53+ $2.1945 $116.3085
82+ $2.1264 $174.3648
113+ $2.0571 $232.4523
146+ $1.9889 $290.3794
195+ $1.7833 $347.7435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess