EN
  • EN
  • DE
  • IT

LTV-3150M

Part No LTV-3150M
Manufacturer LITE-ON Technology
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DVR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Propagation Delay tpLH / tpHL (Max) 400ns, 400ns
Pulse Width Distortion (Max) 120ns
Rise / Fall Time (Typ) 42ns, 50ns
Current - Output High, Low 800mA, 800mA
Current - Peak Output 1A
Voltage - Forward (Vf) (Typ) 1.37V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Operating Temperature -40°C ~ 105°C
Mounting Type Through Hole
Package / Case 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Approval Agency cUR, IEC/EN/DIN, UR
Ultra Librarian 3D Model Ultra Librarian LTV-3150M CAD Model

Description

NULL

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SO
Need more? Email Us
LITE-ON Technology
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
NOVOSENSE
1-CHANNEL ISO GATE DRIVER
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
ISOLATED GATE DRIVER / 9A, 9A Gate Driver Magnetic Coupling 5700Vrms 1 Channel PG-DSO-16-40
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 8SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 16DIP
Need more? Email Us
LITE-ON Technology
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess