EN
  • EN
  • DE
  • IT

0272.100H

Part No 0272.100H
Manufacturer Littelfuse Inc.
Catalog Fuses
Description FUSE BOARD MNT 100MA 125VAC/VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Fuses
Mfr Littelfuse Inc.
Series MICRO™ 272
Package Bulk
Product Status Active
Mounting Type Through Hole
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 100 mA
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Response Time Fast Blow
Package / Case Radial, Can, Vertical
Breaking Capacity @ Rated Voltage 10kA
Melting I2t 0.000385
Approval Agency CSA, QPL, UL
Temperature Range - Operating -55°C ~ 125°C
Size / Dimension 0.235" Dia x 0.287" H (5.97mm x 7.30mm)
DC Cold Resistance 1.25 Ohms
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
California Prop 65 Warning Information
Win Source Part Number 853157-0272.100H
Ultra Librarian 3D Model Ultra Librarian 0272.100H CAD Model

Description

The MICRO™ 272 circuit protection fuse is a board mount component designed for reliable and efficient protection against overcurrents.

  • Voltage Rating: 125V AC and 125V DC
  • Response Time: Fast Blow
  • Breaking Capacity: 10kA @ the rated voltage
  • Size: 0.235" diameter and 0.287" height
  • DC Cold Resistance: 1.25 Ohms
  • Current Rating: 100mA
  • Mounting: Through Hole
  • Package: Radial, Can, Vertical
  • Operating Temperature Range: -55°C to 125°C
  • Manufacturer: Littelfuse Inc.
  • Approvals: CSA, QPL, and UL
  • California Prop 65: Compliant - Contains Warning Information

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 3A 32VAC 35VDC 1206
Lowest to $0.7321
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Lowest to $0.9246
Littelfuse Inc.
FUSE BOARD MNT 8A 250VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 1.5A 250VAC 3AB 3AG
Lowest to $0.4854
Littelfuse Inc.
FUSE GLASS 2A 250VAC 5X20MM
Lowest to $0.1446
Schurter Inc.
FUSE BRD MNT 6.3A 250VAC 125VDC
Lowest to $0.9435
Littelfuse Inc.
FUSE BRD MT 31MA 125VAC/VDC RAD
Lowest to $70.0704
Littelfuse Inc.
FUSE CERM 30A 250VAC 125VDC 3AB
Lowest to $0.5772
Littelfuse Inc.
FUSE BOARD MNT 100MA 125VAC/VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess