EN
  • EN
  • DE

0481005.HXLMP

Part No 0481005.HXLMP
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814664-0481005.HXLMP
Ultra Librarian 3D Model Ultra Librarian 0481005.HXLMP CAD Model

Description

The 0481005.HXLMP is a surface mount fuse from Littelfuse Inc., designed for overcurrent protection in a variety of electronic circuits. This fuse offers reliable performance and a compact design, making it suitable for applications where space is limited.

Applications:

  • Mobile phones: Used for protecting sensitive components from current surges.
  • Digital cameras: Safeguards the camera's electronic circuits against overcurrent conditions.
  • Portable media players: Provides essential protection for the device's internal electronics.
  • LCD monitors: Protects against overcurrent that may damage display components.
  • Hard disk drives: Ensures safe operation by preventing damage from electrical faults.
  • USB drives: Offers protection to prevent damage to the drive and connected devices.

Features:

  • Surface Mount Design: Enables automated assembly and efficient use of PCB space.
  • Compact Size: Ideal for applications where space is restricted.
  • Fast Acting: Quickly interrupts the circuit in the event of an overcurrent condition, minimizing potential damage.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Effective Overcurrent Protection: Prevents damage to sensitive electronic components, reducing repair costs and downtime.
  • Space Saving: The compact surface mount design allows for efficient use of board space in densely populated PCBs.
  • Improved Reliability: The fuse's fast-acting characteristics and high interrupting rating ensure reliable protection in various applications.
  • Ease of Assembly: Surface mount design allows for automated placement and soldering, streamlining the manufacturing process.
  • Compliance with Standards: RoHS compliance ensures the product meets environmental safety standards.

Additional Details:

The 0481005.HXLMP fuse has a voltage rating suitable for many low-voltage applications. Its construction is designed to withstand reflow soldering processes. Always consult the manufacturer's datasheet for complete specifications and recommended usage guidelines, including current ratings, voltage ratings, and operating temperature ranges.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess