EN
  • EN
  • DE

0481015.HXLMP

Part No 0481015.HXLMP
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814665-0481015.HXLMP
Ultra Librarian 3D Model Ultra Librarian 0481015.HXLMP CAD Model

Description

The 0481015.HXLMP is a surface mount fuse from Littelfuse Inc., designed to provide overcurrent protection in a wide range of electronic devices. Its compact size and reliable performance make it suitable for various applications where space is limited and effective circuit protection is crucial.

Applications:

  • Smartphones: Protects sensitive components from damage due to current surges or short circuits.
  • Tablets: Ensures the safe operation of the device by preventing overcurrent conditions.
  • Wearable Devices: Offers protection for the intricate electronic circuits within devices like smartwatches and fitness trackers.
  • SSD (Solid State Drives): Safeguards data storage devices against electrical faults.
  • Power Banks: Prevents damage to the power bank's circuitry and connected devices.
  • GPS Devices: Protects the GPS receiver and associated components from overcurrent.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Small Footprint: Optimizes board space, allowing for more compact device designs.
  • Fast-Acting Blow Characteristic: Provides quick response to overcurrent events, minimizing potential damage.
  • High Interrupt Capacity: Safely interrupts high fault currents, preventing cascading failures.
  • RoHS Compliant: Adheres to environmental regulations, ensuring the product is free from hazardous substances.

Benefits:

  • Enhanced Circuit Protection: Effectively protects electronic components from damage caused by overcurrent conditions, extending the lifespan of the device.
  • Space Optimization: The small form factor allows for efficient use of PCB space, enabling smaller and more portable designs.
  • Improved Reliability: The fast-acting characteristic ensures quick response to faults, enhancing the overall reliability of the electronic device.
  • Cost-Effective Solution: Reduces the risk of component failure, lowering repair costs and warranty claims.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards, minimizing its impact on the environment.

Additional Details:

The 0481015.HXLMP fuse is designed to be compatible with automated pick-and-place equipment. Its construction is robust enough to withstand reflow soldering temperatures. Designers should always refer to the Littelfuse datasheet for detailed electrical characteristics, including voltage ratings, current ratings, and temperature derating curves, to ensure proper application and performance.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess