EN
  • EN
  • DE

0491.630PAR

Part No 0491.630PAR
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814668-0491.630PAR
Ultra Librarian 3D Model Ultra Librarian 0491.630PAR CAD Model

Description

The 0491.630PAR is a radial leaded fuse from Littelfuse Inc., engineered to provide reliable overcurrent protection in a variety of electronic applications. This fuse is designed for through-hole mounting and offers robust performance, making it suitable for applications requiring a durable and easily replaceable protection component.

Applications:

  • Power Supplies: Protects power supply circuits from overloads and short circuits.
  • Battery Chargers: Prevents damage to charging circuits and batteries due to excessive current.
  • Consumer Electronics: Provides overcurrent protection in devices such as televisions, DVD players, and audio equipment.
  • Industrial Equipment: Safeguards control circuits and other sensitive electronics in industrial machinery.
  • Lighting Systems: Protects lighting circuits from faults that could cause damage or fire.
  • Appliances: Offers protection in household appliances like refrigerators, washing machines, and microwave ovens.

Features:

  • Radial Leaded Package: Designed for through-hole mounting on PCBs.
  • Compact Size: Allows for easy integration into various electronic devices.
  • Time-Lag (Slow Blow) Characteristic: Tolerates temporary current surges without interrupting the circuit, preventing nuisance tripping.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable Overcurrent Protection: Prevents damage to electronic components and circuits from overcurrent conditions.
  • Nuisance Trip Prevention: The time-lag characteristic reduces the likelihood of unnecessary interruptions due to transient current surges.
  • Easy Installation: Radial leads facilitate easy mounting and replacement on PCBs.
  • Enhanced Safety: The high interrupting rating ensures safe disconnection of the circuit under fault conditions.
  • Compliance with Standards: RoHS compliance ensures the product meets environmental safety standards.

Additional Details:

The 0491.630PAR fuse has a specific voltage rating suitable for a range of applications. Its construction is designed to withstand typical soldering processes. Always consult the manufacturer's datasheet for complete specifications and recommended usage guidelines, including current ratings, voltage ratings, and operating temperature ranges. This fuse is commonly used in applications where inrush currents are present, requiring a fuse that can withstand short-term overloads.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess