EN
  • EN
  • DE
  • IT

155100-1

Part No 155100-1
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Accessories
Description Fuseholder In-line Body 155100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 20 A
Flammability Rating UL94 V-2
Lead Free Yes
Maximum Operating Temperature 75 °C
Min Operating Temperature -40 °C
Number of Circuits 1
Packaging Bulk
RoHS Compliant
Voltage Rating (DC) 32 V
Win Source Part Number 1024254-155100-1
Categories Circuit Protection Accessories
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 155100-1 CAD Model

Description

The Littelfuse Inc. 1024254-155100-1 is a circuit protection accessory with a current rating of 20 A and a voltage rating of 32 V DC.

  • Current Rating: 20 A
  • Voltage Rating: 32 V DC
  • Circuits: One
  • Lead-Free: Yes
  • ROHS Compliant: Yes
  • Flammability Rating: UL94 V-2
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 75 °C
  • Package: Packaged in bulk
  • Popularity: Low

You May Also Be Interested in

Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.8835
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.8242
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $149.6333
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Altech corporation
Need more? Email Us
Altech corporation
CIRCUIT BREAK UNDERVOLT 277V AC
Need more? Email Us
Eaton Bussmann
MAIN ENCLOSURE ASSEMBLY
Need more? Email Us
TE Connectivity
COVER
Lowest to $0.9698

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess