EN
  • EN
  • DE

16R500GPR

Part No 16R500GPR
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESETTABLE 16V 5A RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging AMMO PACKAGE
Status Active
Type Polymeric
Voltage - Max 16V
Current - Max 100A
Current - Hold (Ih) (Max) 5A
Current - Trip (It) 8.5A
Time to Trip 2s
Resistance - Initial (Ri) (Min) 15 mOhm
Resistance - Post Trip (R1) (Max) 34 mOhm
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Dimension 0.409" L x 0.118" W (10.40mm x 3.00mm)
Height - Seated (Max) 0.560" (14.30mm)
Lead Spacing 0.201" (5.10mm)
Approvals cURus, TUV
Win Source Part Number 1001659-16R500GPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16R500GPR CAD Model

Description

The 16R500GPR is a PolySwitch resettable fuse manufactured by Littelfuse Inc. It's a polymeric positive temperature coefficient (PPTC) device used to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that need to be replaced after tripping, the 16R500GPR resets automatically once the overcurrent condition is removed, making it ideal for applications where continuous operation is crucial.

Applications

  • USB Port Protection
  • Game Consoles
  • Rechargeable Battery Packs
  • Power Supplies
  • Automotive Electronics

Features

  • Resettable Fuse: Automatically resets after the fault condition is removed.
  • Polymeric PTC Device: Uses a polymer material that increases resistance with temperature.
  • Compact Size: Allows for high-density board layouts.
  • Fast Trip Time: Quickly interrupts overcurrent conditions to prevent damage.
  • Low Resistance: Minimizes power loss during normal operation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Overcurrent Protection: Protects circuits from damage due to excessive current.
  • Automatic Resetting: Eliminates the need for manual fuse replacement.
  • Increased Reliability: Reduces downtime and maintenance costs.
  • Enhanced Safety: Prevents thermal runaway and potential fire hazards.
  • Cost-Effective Solution: Offers long-term protection with minimal maintenance.

Additional Details

The 16R500GPR is designed to limit current during fault conditions. When an overcurrent event occurs, the device heats up, causing its resistance to increase dramatically, thereby reducing the current flow to a safe level. Once the fault is cleared and the device cools down, its resistance returns to a low value, allowing normal circuit operation to resume. The 16R500GPR typically comes in a surface-mount package for easy integration into PCB designs.

Key Parameters:

  • Hold Current (Ih): 0.5A (500mA)
  • Trip Current (It): Typically around 1A
  • Maximum Voltage (Vmax): Typically rated at 16V
  • Trip Time: Varies depending on the magnitude of the overcurrent
  • Operating Temperature: Generally between -40°C to +85°C

Always refer to the official Littelfuse datasheet for the most accurate and up-to-date specifications before using the 16R500GPR in any application.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4152 $51.9000
295+ $0.3407 $100.5065
455+ $0.3300 $150.1500
630+ $0.3194 $201.2220
810+ $0.3087 $250.0470
1,085+ $0.2768 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess