EN
  • EN
  • DE

FS32K144UAT0VLLT

Part No FS32K144UAT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809282-FS32K144UAT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K144UAT0VLLT CAD Model

Description

The NXP FS32K144UAT0VLLT is a state-of-the-art microcontroller unit (MCU) designed to cater to the demanding requirements of automotive and industrial applications. This product is part of the S32K1 MCU family, which is renowned for its robust performance, advanced safety features, and high levels of integration.

Key Features

  • Core: At the heart of the FS32K144UAT0VLLT is an Arm® Cortex®-M4F core, which operates at a frequency of up to 72 MHz. This core provides a balanced combination of computational power and energy efficiency, making it ideal for a wide range of applications.
  • Memory: With 256 KB of Flash memory and 32 KB of RAM, this MCU offers ample storage for complex software applications and efficient runtime operations.
  • Advanced Timers: The device comes equipped with multiple timing and control units, including a Motor Control Timer for advanced motor control applications.
  • Analog Features: The MCU includes a variety of analog modules such as a 12-bit ADC, a 12-bit DAC, and analog comparators, which are crucial for precision sensing and control tasks.
  • Connectivity: Enhanced connectivity options are provided with CAN, LIN, and UART interfaces, supporting communication in sophisticated automotive networks.
  • Safety and Reliability: The FS32K144UAT0VLLT is designed with functional safety in mind, meeting the ISO 26262 standard, which is essential for automotive safety-related systems.
  • Package: This MCU is available in a 100-pin LQFP package, offering a compact footprint while maintaining ease of integration into various designs.

Applications

The versatility of the FS32K144UAT0VLLT makes it well-suited for a range of applications, particularly in the automotive sector, including body electronics, sensor fusion, motor control, and advanced driver-assistance systems (ADAS). Additionally, its robust feature set makes it applicable in industrial automation, motor control, and IoT devices.

Conclusion

NXP's FS32K144UAT0VLLT microcontroller is a powerful and reliable solution for designers looking to develop advanced systems with stringent safety and performance requirements. Its rich set of features and compliance with automotive safety standards make it a top choice for engineers in the automotive and industrial domains.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2797 $51.3564
29+ $3.5115 $101.8335
45+ $3.4018 $153.0810
61+ $3.2921 $200.8181
79+ $3.1823 $251.4017
106+ $2.8531 $302.4286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess