EN
  • EN
  • DE
  • IT

1812L035/60MR

Part No 1812L035/60MR
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 60V 350MA 1812
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr Littelfuse Inc.
Series POLY-FUSE®, 1812L
Package Tape & Reel
Product Status Active
Type Polymeric
Voltage - Max 60V
Current - Hold (Ih) (Max) 350 mA
Current - Trip (It) 700 mA
Current - Max 10 A
Time to Trip 150 ms
Resistance - Initial (Ri) (Min) 400 mOhms
Resistance - Post Trip (R1) (Max) 1.7 Ohms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 1812 (4532 Metric), Concave
Size / Dimension 0.179" L x 0.128" W (4.55mm x 3.24mm)
Thickness (Max) 0.071" (1.80mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
California Prop 65 Warning Information
Win Source Part Number 854199-1812L035/60MR
Ultra Librarian 3D Model Ultra Librarian 1812L035/60MR CAD Model

Description

The 854199-1812L035/60MR is a polymeric PTC resettable fuse from the POLY-FUSE® 1812L series.

  • Type: Polymeric PTC Resettable Fuse
  • Series: POLY-FUSE® 1812L
  • Packaging: Tape and Reel
  • Mounting Type: Surface Mount
  • Size Dimensions: 0.179" L x 0.128" W (4.55mm x 3.24mm)
  • Thickness (Max): 0.071" (1.80mm)
  • Maximum Voltage Rating: 60V
  • Maximum Current Rating: 10A
  • Current Hold (Ih): 350mA
  • Current Trip (It): 700mA
  • Time to Trip: 150ms
  • Resistance (Initial): 400mOhms
  • Resistance (Post Trip): 1.7 Ohms
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Littelfuse Inc.
  • Product Status: Active

You May Also Be Interested in

Schurter Inc.
PTC RESET FUSE 60V 500MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 6V 3A 2920
Lowest to $0.9643
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 14V 8A BLADE TYPE
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 14V 8A BLADE TYPE
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 1.7A STRAP
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 30V 1.6A RADIAL
Need more? Email Us
Schurter Inc.
PTC RESET FUSE 13.2V 500MA 1210
Need more? Email Us
Vishay
PTC RESET FUSE 30V 920MA RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2048 $56.3200
670+ $0.1681 $112.6270
1,035+ $0.1628 $168.4980
1,425+ $0.1576 $224.5800
1,840+ $0.1523 $280.2320
2,460+ $0.1366 $336.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,985 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess