EN
  • EN
  • DE

250R120

Part No 250R120
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Description POLYFUSE Resettable PTCs Radial Leaded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815039-250R120
Ultra Librarian 3D Model Ultra Librarian 250R120 CAD Model

Description

The 250R120 is a fuse manufactured by Littelfuse Inc. Fuses are essential safety devices used to protect electrical circuits from overcurrent conditions.

Applications:

  • Power supplies: Used to protect power supplies from overloads and short circuits.
  • Consumer electronics: Found in appliances, televisions, and other electronic devices to prevent damage from electrical faults.
  • Industrial equipment: Protects motors, transformers, and other industrial machinery from overcurrent conditions.
  • Automotive electronics: Used in vehicles to protect electrical systems from faults and surges.
  • Lighting circuits: Protects lighting fixtures and ballasts from overloads.

Features:

  • Fast-acting or slow-blow characteristics: Available with different time-current characteristics to suit various applications.
  • Voltage and current ratings: Designed to withstand specific voltage and current levels.
  • Compact size: Available in various sizes and form factors to fit different equipment.
  • Glass or ceramic body: Provides insulation and protection for the fusible element.
  • Easy to replace: Designed for easy replacement when blown.

Benefits:

  • Overcurrent protection: Prevents damage to equipment and circuits from excessive current flow.
  • Fire prevention: Reduces the risk of electrical fires caused by overloads and short circuits.
  • Equipment safety: Protects users from electrical hazards.
  • Reliable operation: Provides a reliable and consistent level of protection.
  • Cost-effective: Offers an affordable way to protect valuable equipment and prevent costly repairs.

Additional Details:

The 250R120 fuse likely has specific voltage and current ratings, as well as a specific interrupting rating, which indicates the maximum fault current the fuse can safely interrupt. The physical dimensions and package style of the fuse are also important considerations. Refer to the Littelfuse datasheet for detailed specifications, including time-current curves, approval markings, and operating temperature range. When selecting a fuse, it is important to choose one with the appropriate ratings and characteristics for the specific application to ensure proper protection.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1171 $50.3530
1,045+ $0.0961 $100.4245
1,615+ $0.0931 $150.3565
2,220+ $0.0901 $200.0220
2,875+ $0.0871 $250.4125
3,845+ $0.0781 $300.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess