EN
  • EN
  • DE

60R040SXU

Part No 60R040SXU
Manufacturer Littelfuse Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150347-60R040SXU
Categories Custom Parts
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 60R040SXU CAD Model

Description

The 60R040SXU is a surface mount fuse manufactured by Littelfuse Inc. This fuse is specifically designed to provide overcurrent protection in a variety of electronic circuits. Its small size and surface mount configuration make it ideal for use in compact and high-density electronic devices where space is at a premium.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable electronics to protect against overcurrent conditions.
  • LCD/LED TVs: Protects the power and backlight circuits in televisions.
  • Power Adapters: Safeguards power adapters from overloads and short circuits.
  • Networking Equipment: Used in routers, switches, and modems for circuit protection.
  • Security Systems: Protects security cameras and alarm systems from electrical surges.

Features

  • Surface Mount Technology: Suitable for automated assembly processes.
  • Overcurrent Protection: Provides reliable protection against excessive current flow.
  • Compact Size: Space-saving design for efficient circuit layout.
  • Fast-Acting: Quickly interrupts the circuit in the event of an overcurrent condition.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Circuit Safety: Protects sensitive electronic components from damage.
  • Equipment Longevity: Extends the lifespan of electronic devices by preventing overcurrent damage.
  • Ease of Installation: Surface mount design simplifies the assembly process.
  • Reliable Performance: Littelfuse is a reputable manufacturer of circuit protection devices.
  • Reduced Downtime: Prevents equipment failure due to overcurrent conditions, minimizing downtime.

Additional Details

Type: Fuse

Mounting Style: Surface Mount

Current Rating: 0.40 Amps (400mA)

Voltage Rating: 60V

Breaking Capacity: Consult the datasheet for the specific breaking capacity value.

Package Size: Check the datasheet for the specific package size (e.g., 0603, 1206).

Operating Temperature: Refer to the datasheet for the operating temperature range.

The 60R040SXU is an essential component for ensuring the reliability and safety of electronic circuits by providing effective overcurrent protection in a compact surface mount package.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess