EN
  • EN
  • DE
  • IT

AHRF070

Part No AHRF070
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description POLYSWITCH PTC RESET .70A HOLD / PTC Resettable Fuse 0.7A(hold) 1.4A(trip) 30V 40A 1.4W 3.2s 0.23Ohm Radial 6.9 X 5.08mm Bag Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series PolySwitch, AHRF
Packaging Bulk
Type Polymeric
Voltage - Max 30V
Current - Max 40A
Current - Hold (Ih) (Maximum) 700mA
Current - Trip (It) 1.4A
Time to Trip 3.2s
Resistance - Initial (Ri) (Minimum) 230 mOhm
Resistance - Post Trip (R1) (Maximum) 800 mOhm
Operating Temperature Range -40°C ~ 125°C
Ratings AEC-Q200
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.272" L x 0.130" W (6.90mm x 3.30mm)
Height - Seated (Maximum) 0.425" (10.80mm)
Lead Spacing 0.199" (5.05mm)
Win Source Part Number 768365-AHRF070
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AHRF070 CAD Model

Description

The Littelfuse Inc. AHRF070 is a PolySwitch circuit protection device that comes in a radial, disc package.

  • Mounting: Through-hole
  • Operating Temperature: -40°C to 125°C
  • Rating: AEC-Q200
  • Voltage-Maximum: 30V
  • Current-Maximum: 40A
  • Current-Trip (It): 1.4A
  • Time to Trip: 3.2s
  • Current-Hold (Ih) (maximum): 700mA
  • Resistance-Initial (Ri) (minimum): 230 mOhm
  • Resistance-Post Trip (R1) (maximum): 800 mOhm
  • Lead Spacing: 0.199" (5.05mm)
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Dimension: 0.272" L x 0.130" W (6.90mm x 3.30mm)
  • Height-Seated (maximum): 0.425" (10.80mm)

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 7.5A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 25V RADIAL DISC
Need more? Email Us
Eaton Bussmann
PTC RESET FUSE 24V 750MA 1812
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 72V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 7.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 14V 8A BLADE TYPE
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 3A 1812
Need more? Email Us
Schurter Inc.
PTC RESET FUSE 60V 500MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 6V 3A 2920
Lowest to $0.9643

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5641 $64.8715
280+ $0.4630 $129.6400
435+ $0.4486 $195.1410
600+ $0.4340 $260.4000
775+ $0.4196 $325.1900
1,035+ $0.3762 $389.3670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess