EN
  • EN
  • DE

SL1021A150RG

Part No SL1021A150RG
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Littelfuse Inc.
Series SL1021A
Package Tray
Product Status Obsolete
Voltage - DC Spark Over (Nom) 150 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Number of Poles 3
Fail Short Yes
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301799-SL1021A150RG
Ultra Librarian 3D Model Ultra Librarian SL1021A150RG CAD Model

Description

The SL1021A150RG is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It is specifically designed to protect sensitive electronic components from voltage transients that can occur due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This component provides robust protection for I/O ports and data lines in a wide variety of electronic devices.

Applications

  • Networking Equipment: Protecting Ethernet ports, USB interfaces, and other data communication lines from voltage spikes.
  • Telecommunications: Safeguarding subscriber line interface circuits (SLICs) and other sensitive telecom components.
  • Industrial Control Systems: Providing protection for control circuitry against transient voltages commonly found in industrial environments.
  • Consumer Electronics: Protecting HDMI ports, audio jacks, and other I/O interfaces in devices such as TVs, set-top boxes, and gaming consoles.
  • Medical Equipment: Ensuring the reliable operation of sensitive medical devices by protecting them from voltage transients.

Features

  • Unidirectional TVS Diode: Provides unidirectional protection against transient voltage events.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event, preventing damage to sensitive components.
  • Fast Response Time: Rapidly clamps transient voltages, ensuring quick and effective protection.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental regulations.
  • High Surge Capability: Designed to withstand high surge currents.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by ESD, EFT, and lightning surges.
  • Reduced Downtime: Minimizes the risk of system failures due to transient voltage events.
  • Improved Product Safety: Helps to prevent electrical hazards caused by overvoltage conditions.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting sensitive electronics.
  • Simplified Design: Easy to integrate into existing circuits and designs.

Additional Details

The SL1021A150RG has a standoff voltage of 15V. For detailed specifications, including package dimensions, surge current ratings, and clamping voltage characteristics, please refer to the official Littelfuse datasheet for this part number.

You May Also Be Interested in

EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess