EN
  • EN
  • DE

SLD17U-017

Part No SLD17U-017
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series Automotive, AEC-Q101, SLD
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 18.9V
Voltage - Clamping (Max) @ Ipp 27.6V
Current - Peak Pulse (10/1000µs) 184.8A
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case P600, Axial
Supplier Device Package P600
Other Names -SLD17U-017
Standard Package 800
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300871-SLD17U-017
Ultra Librarian 3D Model Ultra Librarian SLD17U-017 CAD Model

Description

The SLD17U-017 is a TVS Diode manufactured by Littelfuse Inc. It's designed for surge protection in sensitive electronic equipment. This diode is part of the SLD17U series and is engineered to provide robust protection against transient voltage events, such as electrostatic discharge (ESD) and lightning strikes.

Applications

  • Industrial control systems: Protecting sensitive input/output circuits from voltage surges.
  • Telecommunications equipment: Ensuring the reliability of communication lines against lightning-induced surges.
  • Consumer electronics: Protecting power supplies and data lines in devices like TVs, set-top boxes, and gaming consoles.
  • Medical devices: Safeguarding critical circuits in medical equipment from transient voltage spikes.
  • LED Lighting: Provides surge protection for outdoor LED lighting and signage.

Features

  • Unidirectional Configuration: Designed to clamp voltage in one direction, providing optimal protection for DC circuits.
  • Low Clamping Voltage: Minimizes stress on protected components by quickly clamping overvoltage events.
  • Fast Response Time: Reacts quickly to transient voltage events, ensuring effective protection.
  • Small Form Factor: Compact size allows for easy integration into space-constrained applications.
  • High Surge Capability: Withstands high surge currents without degradation, providing reliable protection over time.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage surges, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime and maintenance costs associated with surge-related failures.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by safeguarding against transient voltage events.
  • Compliance with Industry Standards: Meets industry standards for surge protection, ensuring regulatory compliance.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic assets.

Additional Details

The SLD17U-017 features a breakdown voltage around 17V and is designed to handle specific surge currents. This TVS diode is commonly available in a surface-mount package, which simplifies the assembly process and reduces board space requirements. The device's construction and materials are compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4521 $58.8504
58+ $2.0119 $116.6902
89+ $1.9491 $173.4699
123+ $1.8861 $231.9903
159+ $1.8233 $289.9047
212+ $1.6347 $346.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess