EN
  • EN
  • DE

SMDJ6.0CA-HRA

Part No SMDJ6.0CA-HRA
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series SMDJ-HRA
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Voltage - Breakdown (Min) 6.67V
Voltage - Clamping (Max) @ Ipp 10.3V
Current - Peak Pulse (10/1000µs) 291.3A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Other Names -SMDJ6.0CA-HRA
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300084-SMDJ6.0CA-HRA
Ultra Librarian 3D Model Ultra Librarian SMDJ6.0CA-HRA CAD Model

Description

The SMDJ6.0CA-HRA is a Transient Voltage Suppressor (TVS) diode from Littelfuse, designed for robust protection against voltage transients in sensitive electronic equipment. These transients can be caused by events like lightning strikes, inductive load switching, and electrostatic discharge (ESD). The device is packaged in a surface-mount SMDJ (DO-214AB) package, making it suitable for automated assembly and high-density circuit board designs.

Applications

  • Power supply protection
  • Automotive electronics
  • Industrial control systems
  • Telecom equipment
  • High-reliability applications

Features

  • Surface Mount SMDJ (DO-214AB) Package
  • Stand-off Voltage: 6.0V
  • Peak Pulse Power: 3000W (10/1000 μs waveform)
  • Glass passivated junction
  • Bidirectional TVS
  • Excellent Clamping Capability
  • High Reliability
  • RoHS Compliant

Benefits

  • Provides robust protection against voltage transients, increasing the reliability and lifespan of electronic equipment.
  • The surface-mount package is suitable for automated assembly processes.
  • Excellent clamping capability minimizes voltage overshoot during transient events.
  • The high-reliability rating ensures stable and consistent performance in demanding environments.
  • Complies with industry environmental standards.

Detailed Specs

The SMDJ6.0CA-HRA is a bidirectional TVS diode, as indicated by the 'CA' suffix, with a stand-off voltage of 6.0V. It provides equal protection for both positive and negative transients. The peak pulse power dissipation is rated at 3000W for a 10/1000 μs waveform. The clamping voltage is designed to limit the voltage across the protected circuit to a safe level during a transient event. The HRA designation indicates a High-Reliability Automotive grade component. The typical operating temperature range is -55°C to +150°C. It is essential to consult the manufacturer's datasheet for detailed electrical characteristics, including the clamping voltage at specific test currents, reverse leakage current, forward voltage drop, and surge current capability. The datasheet also provides information on the device's capacitance and its ability to handle repetitive surge events.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess