EN
  • EN
  • DE

TPS92515AHVQDGQRQ1

Part No TPS92515AHVQDGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description PWR MGMT SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-HVSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-HVSSOP
Family Name TPS92515
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53232-2, 296-53232-1, 296-53232-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937427-TPS92515AHVQDGQRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92515AHVQDGQRQ1 CAD Model

Description

The TPS92515AHVQDGQRQ1 is a sophisticated, automotive-grade LED driver IC manufactured by Texas Instruments, designed to provide advanced solutions for automotive lighting systems. This highly integrated device is engineered to cater to the stringent requirements of automotive applications, ensuring reliability and performance in challenging conditions.

Key Features

  • Wide Input Voltage Range: The TPS92515AHVQDGQRQ1 operates over a broad input voltage range, making it suitable for various automotive lighting scenarios. This versatility allows it to be used in multiple applications, from headlights to interior lighting.
  • Integrated MOSFET: With an integrated high-side N-channel MOSFET, the device ensures efficient power conversion and simplifies the circuit design by reducing the number of external components required.
  • PWM Dimming Capability: The chip supports pulse-width modulation (PWM) dimming, which provides precise control over the brightness of LEDs, enhancing the visual comfort and user experience.
  • Thermal Shutdown: Safety is paramount in automotive applications, and the TPS92515AHVQDGQRQ1 includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
  • Spread Spectrum Frequency Modulation: This feature helps to minimize electromagnetic interference (EMI), a critical factor in automotive design, contributing to the compliance with EMI regulations.

Applications

The TPS92515AHVQDGQRQ1 is an ideal choice for a wide range of automotive lighting applications, including:

  • Adaptive Front-Lighting Systems (AFS)
  • Daytime Running Lights (DRL)
  • Fog Lights
  • Turn Signals
  • Rear Combination Lamps
  • Interior Illumination

Quality and Reliability

As an automotive-grade product, the TPS92515AHVQDGQRQ1 meets the AEC-Q100 standard, which is a critical requirement for automotive integrated circuits. This ensures that the device can withstand the harsh environments typical in automotive applications, including temperature extremes and vibration.

Texas Instruments' commitment to quality and performance is evident in the TPS92515AHVQDGQRQ1 LED driver, making it a reliable choice for manufacturers looking to enhance the functionality and safety of their automotive lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4871 $52.0485
85+ $1.2202 $103.7170
130+ $1.1821 $153.6730
175+ $1.1439 $200.1825
230+ $1.1058 $254.3340
305+ $0.9914 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess