EN
  • EN
  • DE

LSE-471LX2P BLF8*6

Part No LSE-471LX2P BLF8*6
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828408-LSE-471LX2P BLF8*6
Ultra Librarian 3D Model Ultra Librarian LSE-471LX2P BLF8*6 CAD Model

Description

The LSE-471LX2P BLF8*6 is a high-speed fuse from Littelfuse designed for the protection of sensitive electronic circuits. It is a surface-mount fuse that offers excellent inrush current withstanding capability, making it suitable for various power supply and high-energy applications. This fuse is specifically designed to protect against overcurrent and short-circuit conditions, ensuring the safety and reliability of the protected equipment.

Applications

  • Power supplies
  • LCD/LED TVs
  • LED lighting
  • Telecom equipment
  • Computing devices

Features

  • High inrush current withstanding capability
  • Surface mount design for automated assembly
  • Compact size
  • RoHS compliant and Halogen-free
  • High interrupting rating

Benefits

  • Provides reliable overcurrent protection
  • Helps prevent damage to sensitive electronic components
  • Reduces the risk of fire hazards
  • Enables smaller and more efficient circuit designs
  • Meets regulatory requirements for environmental safety

Additional Details

The LSE-471LX2P BLF8*6 fuse has a voltage rating of 471V and an interrupting rating appropriate for its target applications. Its compact size allows for dense board layouts. It is constructed using materials that are compliant with RoHS and Halogen-free standards, making it suitable for environmentally conscious designs. The fuse is designed for reflow soldering processes used in automated assembly, further enhancing its ease of integration into modern manufacturing workflows.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess