EN
  • EN
  • DE

LSIC2SD120A15

Part No LSIC2SD120A15
Manufacturer Littelfuse Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SIC SCHOTTKY 1200V 15A  /  Diode Silicon Carbide Schottky 1200 V 44A (DC) Through Hole TO-220AC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Littelfuse Inc.
Series Gen2
Package Tube
Product Status Obsolete
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 44A (DC)
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 15 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 100 µA @ 1200 V
Capacitance @ Vr, F 920pF @ 1V, 1MHz
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction -55°C ~ 175°C
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Other Names F10719,-LSIC2SD120A15
Standard Package 1,000
Win Source Part Number 1071155-LSIC2SD120A15
Ultra Librarian 3D Model Ultra Librarian LSIC2SD120A15 CAD Model

Description

The LSIC2SD120A15 is a Silicon Carbide (SiC) Schottky Diode manufactured by Littelfuse Inc. These diodes are designed for high-performance power electronics applications, offering superior switching characteristics, higher efficiency, and improved thermal performance compared to traditional silicon diodes. SiC Schottky Diodes are crucial in applications demanding fast recovery and low forward voltage drop.

Applications

  • Power Factor Correction (PFC) circuits: Improving the power factor in power supplies and converters.
  • Boost converters: Increasing voltage levels in DC-DC converters.
  • Motor drives: Enhancing the efficiency and performance of motor control systems.
  • Solar inverters: Converting DC power from solar panels to AC power for grid connection.
  • Electric vehicle (EV) chargers: Providing efficient and fast charging for electric vehicles.

Features

  • Silicon Carbide (SiC) Technology: Offers superior switching performance and thermal conductivity compared to silicon.
  • High voltage rating: Designed to withstand high reverse voltages (e.g., 1200V).
  • Low forward voltage drop (Vf): Reduces power loss and improves efficiency.
  • Zero reverse recovery current: Eliminates reverse recovery losses and reduces EMI.
  • High surge current capability: Withstands high surge currents during transient events.

Benefits

  • Improved efficiency: Reduces power loss in power electronic systems, leading to energy savings.
  • Faster switching speeds: Enables higher switching frequencies, reducing the size and cost of passive components.
  • Reduced heat generation: Improves thermal management and extends the lifespan of the device.
  • Enhanced system reliability: Offers superior robustness and reliability compared to silicon diodes.
  • Compact design: Allows for smaller and lighter power electronic systems.

Additional Details

The LSIC2SD120A15 is typically available in various through-hole and surface-mount packages. Proper heat sinking is essential for optimal performance. Refer to the Littelfuse datasheet for detailed specifications, including voltage and current ratings, thermal resistance, and switching characteristics. Consider the operating temperature range and derating factors for reliable operation. These diodes are sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions. They often come in packages like TO-247 or similar for heat dissipation.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1270 $65.6350
11+ $10.7710 $118.4810
17+ $10.4344 $177.3848
23+ $10.0979 $232.2517
30+ $9.7611 $292.8330
40+ $8.7514 $350.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess