EN
  • EN
  • DE

LSP05G277S

Part No LSP05G277S
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description LIGHTING SURGE PROTECT 277V SCRW  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027513-LSP05G277S
Standard Package 15
Other Names F9374,-LSP05G277S
HTSUS 8536.30.8000
ECCN EAR99
MSL Level Not Applicable
Approval Agency cURus, UL
Mounting Type Screw
Features Thermally Protected
Temperature Range - Operating -45°C ~ 85°C
Current - Discharge (Max) (8/20µS) 10 kA
Current - Discharge (Nom) (8/20µS) 5 kA
Voltage - Continuous Operating (Max) (MCOV) 320VAC
Number of Poles 1
Form Module Only
Type Type 2
Package Bulk
Series LSP
Mfr Littelfuse Inc.
Category Circuit Protection>TVS - Surge Protection Devices (SPDs)
Ultra Librarian 3D Model Ultra Librarian LSP05G277S CAD Model

Description

The Littelfuse Inc. LSP05G277S is a Type 2 surge protection device that provides protection to sensitive electronic equipment from voltage surges caused by lightning, power outages, and other electrical disturbances.

  • Maximum Continuous Operating Voltage (MCOV): 320VAC
  • Discharge Current (Nom): 5 kA (Nom) in 8/20µS
  • Discharge Current (Max): 10 kA (Max) in 8/20µS
  • Thermal Protection: Yes
  • Temperature Range: -45°C to 85°C
  • Form: Module-only
  • Mounting: Screws
  • Approval Agency Certifications: cURus and UL
  • Ideal for: Use in various electronic applications that require protection from voltage surges.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0420 $60.2100
12+ $9.8806 $118.5672
19+ $9.5719 $181.8661
25+ $9.2631 $231.5775
33+ $8.9543 $295.4919
44+ $8.0279 $353.2276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
In Stock: 145 pieces Factory Stock: 145 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess