EN
  • EN
  • DE

LVR008S

Part No LVR008S
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PolySwitch®PTC Devices | PTC RESET FUSE 240V 80MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Obsolete
Type Polymeric
Voltage - Max 240V (265V Int)
Current - Max 1.2A
Current - Hold (Ih) (Maximum) 80mA
Current - Trip (It) 190mA
Time to Trip 10s
Resistance - Initial (Ri) (Minimum) 7.4 Ohms
Resistance - Post Trip (R1) (Maximum) 26 Ohms
Temperature Range - Operating -20°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Radial, Disc
Parts Dimension 0.327" Dia x 0.150" T (8.30mm x 3.80mm)
Height - Seated (Maximum) 0.430" (10.70mm)
Lead Spacing 0.200" (5.08mm)
Approvals CQC, CSA, TUV, UL
Manufacturer Pack Quantity 500
MSL Level Not Applicable
Win Source Part Number 1209622-LVR008S
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LVR008S CAD Model

Description

The Littelfuse Inc. 1209622-LVR008S is an obsolete circuit protection electronic component.

  • Type: Polymeric
  • Mounting Style: Through hole
  • Approvals: CQC, CSA, TUV, UL
  • Lead Spacing: 0.200" (5.08mm)
  • Voltage-Max: 240V (265V Int)
  • Current-Max: 1.2A
  • Current-Trip (It): 190mA
  • Time to Trip: 10s
  • Temperature Range: -20°C ~ 85°C
  • Manufacturer Package: Radial, disc
  • Current-Hold (Ih) (Maximum): 80mA
  • Height-Seated (Maximum): 0.430" (10.70mm)
  • Resistance-Initial (Ri) (Minimum): 7.4 Ohms
  • Resistance-Post Trip (R1) (Maximum): 26 Ohms
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 500
  • Parts Dimension: 0.327" Dia x 0.150" T (8.30mm x 3.80mm)

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess