EN
  • EN
  • DE

P1001F1E

Part No P1001F1E
Manufacturer Littelfuse Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0853+
Reference case SOP8
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 711592-P1001F1E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1001F1E CAD Model

Description

The P1001F1E is a SIDACtor® protection thyristor manufactured by Littelfuse. It is designed to protect sensitive telecommunications equipment from overvoltage events, such as lightning surges and power faults. SIDACtor devices are commonly used in telecom line cards, modems, and other equipment connected to telephone lines.

Applications

  • Telecommunications Line Cards: Provides surge protection for telecom line cards.
  • Modems: Protects modems from overvoltage events.
  • Data Communication Equipment: Protects data communication equipment from electrical surges.
  • Customer Premises Equipment (CPE): Used in CPE devices to protect against overvoltage.
  • Analog Interfaces: Protecting sensitive analog interfaces from transient overvoltage events.

Features

  • Low Capacitance: Minimizes signal distortion in high-speed data communication circuits.
  • Fast Response Time: Quickly clamps overvoltage events to protect sensitive components.
  • Low Off-State Leakage Current: Minimizes current leakage during normal operation.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Surface Mount Package: Available in a compact surface mount package for easy installation.
  • RoHS Compliant: Compliant with RoHS environmental standards.
  • Breakdown Voltage: 100V breakdown voltage.

Benefits

  • Protects Sensitive Equipment: Prevents damage to telecommunications equipment from overvoltage events.
  • Improves System Reliability: Ensures reliable operation of telecommunications systems.
  • Reduces Downtime: Minimizes downtime due to equipment failure caused by surges.
  • Easy to Install: Surface mount package simplifies installation.
  • Meets Regulatory Requirements: RoHS compliance ensures compliance with environmental regulations.

Technical Specifications

The P1001F1E SIDACtor has a low capacitance, typically in the picofarad range, and a fast response time. It is designed to withstand high surge currents and has a low off-state leakage current. The device is available in a surface mount package and is RoHS compliant. The operating temperature range is typically -40°C to +85°C. The breakover voltage is typically around 100V and the holding current is in the milliamp range. Surge rating is application-dependent.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess