EN
  • EN
  • DE

P20V510

Part No P20V510
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265695-P20V510
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P20V510 CAD Model

Description

The P20V510 is a surge protection device manufactured by Littelfuse Inc. It is a high-energy varistor designed to protect electronic equipment from transient voltage surges. This varistor offers robust protection against lightning strikes, inductive load switching, and ESD events. It is part of the P20 series of varistors.

Applications:

  • Industrial Power Supplies: Surge protection for power supplies used in industrial equipment.
  • Renewable Energy Systems: Protection of solar inverters and other renewable energy equipment.
  • Outdoor Lighting: Protection for street lights and other outdoor lighting fixtures.
  • Uninterruptible Power Supplies (UPS): Safeguarding UPS systems from voltage transients.
  • Motor Controls: Protecting motor drives and control circuits from voltage spikes.

Features:

  • High Surge Current Handling: Withstands high surge currents without degradation.
  • Quick Response Time: Clamps voltage spikes rapidly, protecting downstream components.
  • Wide Voltage Range: Suitable for various AC and DC voltage applications.
  • RoHS Compliance: Meets environmental regulations.
  • Compact Design: Easy to integrate into existing circuit designs.

Benefits:

  • Protects Sensitive Electronics: Prevents damage to electronic components from voltage surges.
  • Increases System Reliability: Improves the overall reliability of electronic systems.
  • Reduces Downtime: Minimizes downtime due to surge-related failures.
  • Low Clamping Voltage: Provides effective voltage clamping for sensitive components.
  • Extends Equipment Lifespan: Helps prolong the life of electronic equipment by protecting it from surges.

Technical Specifications: The P20V510 features a maximum continuous operating voltage of 510V AC. It is designed with a specific surge current rating, which can be found in the official Littelfuse datasheet. The device utilizes a zinc oxide (ZnO) varistor material. The operating temperature range typically falls between -40°C and +85°C. Ensure to consult the datasheet for the precise surge current handling capabilities, clamping voltage characteristics, and other critical performance parameters before implementing this varistor in a circuit design.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess