EN
  • EN
  • DE

TAS2559YZR

Part No TAS2559YZR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 5W 42DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 42-UFBGA, DSBGA
Case / Package 42-DSBGA
Family Name TAS2559
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TAS2559YZR-ND, 296-51618-1, 296-51618-2, 296-51618-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899054-TAS2559YZR
Ultra Librarian 3D Model Ultra Librarian TAS2559YZR CAD Model

Description

The TAS2559YZR by Texas Instruments is a high-efficiency, low-power audio amplifier that is designed to deliver exceptional sound quality in a compact form factor. It is part of TI's Smart Amp technology suite, which is aimed at enhancing audio performance in various consumer electronics such as smartphones, tablets, and portable speakers.

The TAS2559YZR boasts an advanced digital signal processing engine that provides a rich set of audio processing capabilities. This includes dynamic range control, several equalization settings, and a robust speaker protection algorithm. These features enable the device to produce clear, powerful sound while also ensuring the longevity of the speaker by preventing damage due to excessive power or excursion.

With its I2S digital audio interface, the TAS2559YZR supports multiple audio formats and allows for seamless integration into a wide range of digital audio systems. It also features a programmable DSP that is capable of executing proprietary algorithms for sound enhancement and speaker protection.

The amplifier operates over a supply voltage range of 2.4V to 5.5V, which makes it suitable for use in battery-powered applications. Its power efficiency is further enhanced by an integrated Class-D amplifier that reduces power consumption and extends battery life in portable devices.

The TAS2559YZR comes in a compact 30-ball WCSP (Wafer Chip Scale Package) that is ideal for space-constrained applications. It also includes a built-in voltage regulator and an A/D converter for battery voltage monitoring, which simplifies system design and reduces external component count.

Overall, the Texas Instruments TAS2559YZR is an excellent choice for designers looking to incorporate a high-quality audio experience into their products without compromising on space or power efficiency. Its robust feature set and ease of integration make it a versatile solution for a multitude of audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1721 $50.7536
39+ $2.6028 $101.5092
60+ $2.5215 $151.2900
82+ $2.4401 $200.0882
106+ $2.3588 $250.0328
142+ $2.1148 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,882 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess