EN
  • EN
  • DE

RF2359-000

Part No RF2359-000
Manufacturer Littelfuse Inc.
Catalog Fuses
Description Psr-28024 / Tr Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 963029-RF2359-000
Categories Fuses
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF2359-000 CAD Model

Description

The RF2359-000 is a TVS Diode Array (Transient Voltage Suppression) designed by Littelfuse Inc. to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is specifically designed to safeguard RF circuits and high-speed data lines in portable devices and other electronic equipment.

Applications

  • RF transceivers: Protecting RF circuits in wireless communication devices.
  • Antenna interfaces: Providing ESD protection for antenna connections.
  • High-speed data lines: Safeguarding USB, HDMI, and Ethernet interfaces from transient voltage events.
  • Portable devices: Protecting smartphones, tablets, and other mobile devices.
  • Automotive electronics: Ensuring reliable operation of automotive communication and control systems.

Features

  • Low capacitance: Minimizes signal distortion in high-frequency circuits.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Small size: Allows for easy integration into space-constrained applications.
  • Surface mount device (SMD): Designed for automated assembly on printed circuit boards.
  • Multi-channel protection: Provides protection for multiple data lines or RF circuits.
  • RoHS compliant: Meets environmental standards for lead-free components.

Benefits

  • Enhanced ESD protection: Protects electronic components from damage caused by electrostatic discharge.
  • Improved system reliability: Ensures robust operation of electronic devices.
  • Reduced downtime: Minimizes the risk of equipment failure due to transient voltage events.
  • Simplified design: Easy to integrate into existing circuit designs.
  • Cost-effective solution: Provides reliable protection at a competitive price.

Additional Details

The RF2359-000 typically has a clamping voltage in the range of a few volts and a low leakage current. It is designed to meet industry standards for ESD immunity. Refer to the Littelfuse datasheet for detailed specifications, including clamping voltage characteristics, surge current ratings, and operating temperature range. Also, consult the datasheet for recommended PCB layout guidelines to ensure optimal performance.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTOMOTIVE 50A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 10MA 125VAC/VDC RAD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 30A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 50A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VAC/VDC 5PK CARD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 4.5A 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us
Eaton Bussmann
FUSE 3A 3AB 3AG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess