EN
  • EN
  • DE

S6010DS3

Part No S6010DS3
Manufacturer Littelfuse Inc.
Description Sensitive SCRs (0.8 A to 10 A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1245539-S6010DS3
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S6010DS3 CAD Model

Description

The S6010DS3 is a silicon controlled rectifier (SCR) manufactured by Littelfuse Inc. SCRs are three-terminal semiconductor devices used for switching and controlling high-power AC circuits. The S6010DS3 is designed for applications requiring reliable high voltage and high current switching capabilities.

Applications:

  • Motor control
  • Phase control
  • Lighting control
  • Voltage regulation
  • Solid-state relays
  • Industrial power control
  • Heating controls

Features:

  • High blocking voltage: Designed to withstand high forward and reverse voltages.
  • High surge current capability: Can handle high surge currents without damage.
  • Low on-state voltage: Minimizes power dissipation in the on state.
  • Sensitive gate triggering: Requires a small gate current to trigger the device.
  • Glass passivated junction: Provides high reliability and stability.

Benefits:

  • Efficient power control: Enables efficient control of AC power in various applications.
  • Reliable switching: Provides reliable switching performance even under high voltage and current conditions.
  • Reduced power dissipation: Low on-state voltage minimizes power losses.
  • Easy triggering: Sensitive gate triggering simplifies circuit design.

Additional Details:

The S6010DS3 is typically available in a TO-220 package. The datasheet specifies the exact voltage and current ratings, gate trigger current, and other critical parameters. Proper heat sinking is often required to dissipate the heat generated during operation. Overvoltage protection may be necessary to protect the SCR from voltage transients. This SCR is suitable for applications where precise and reliable AC power control is essential.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9556 $64.7780
11+ $10.6306 $116.9366
17+ $10.2980 $175.0660
24+ $9.9653 $239.1672
30+ $9.6339 $289.0170
41+ $8.6371 $354.1211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess