EN
  • EN
  • DE

SDP0240T023G6RP

Part No SDP0240T023G6RP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description THYRISTOR G.FAST 19V 30A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - Off State 19V
Current - Peak Pulse (8/20μs) 30A
Current - Hold (Ih) 40mA
Number of Elements 1
Capacitance 3pF
Mounting SMD (SMT)
Dimension SOT-23-6
Win Source Part Number 1095038-SDP0240T023G6RP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDP0240T023G6RP CAD Model

Description

The SDP0240T023G6RP is a TVS (Transient Voltage Suppression) diode array manufactured by Littelfuse Inc. This diode array is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It offers low clamping voltage, fast response time, and high surge capability, making it suitable for a wide range of applications.

Applications

  • Data Lines Protection: Used to protect data lines in communication interfaces such as USB, Ethernet, and HDMI.
  • I/O Port Protection: Employed to protect I/O ports in microcontrollers, FPGAs, and other electronic devices.
  • Automotive Electronics: Found in automotive control units (ECUs), infotainment systems, and sensor interfaces for surge protection.
  • Industrial Equipment: Utilized in industrial control systems, measurement devices, and power supplies for transient voltage protection.
  • Consumer Electronics: Integrated into smartphones, tablets, and laptops for ESD and surge protection.

Features

  • Low Clamping Voltage: Minimizes the voltage across the protected device during transient events.
  • Fast Response Time: Quickly responds to transient events, diverting surge current away from the protected device.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Surface Mount Package: Available in compact surface-mount packages for easy integration into high-density circuit boards.

Benefits

  • Enhanced Circuit Protection: Provides reliable protection against ESD, EFT, and lightning surges.
  • Improved System Reliability: Minimizes the risk of component damage due to voltage transients.
  • Reduced Downtime: Prevents system failures and downtime caused by transient events.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Cost Effective: Offers a cost-effective solution for transient voltage protection.

Additional Details

The SDP0240T023G6RP features a working voltage of 24V. It is designed for surface mount technology (SMT) assembly. The operating temperature range is typically from -40°C to +125°C. The clamping voltage is dependent on the current and the specific application. The package is a 6-lead RP.

You May Also Be Interested in

Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0893 $50.0080
1,365+ $0.0733 $100.0545
2,115+ $0.0710 $150.1650
2,915+ $0.0687 $200.2605
3,770+ $0.0664 $250.3280
5,045+ $0.0595 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess