EN
  • EN
  • DE

SMD0603P050TF

Part No SMD0603P050TF
Manufacturer Littelfuse Inc.
Description These devices offer wide range in hold currents
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1251652-SMD0603P050TF
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD0603P050TF CAD Model

Description

The SMD0603P050TF is a Surface Mount Device (SMD) resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) thermistor, manufactured by Littelfuse. It is designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the PPTC heats up and increases its resistance dramatically, limiting the current flow and protecting the circuit. Once the fault is removed and power is cycled, the PPTC cools down and returns to its low-resistance state, allowing normal operation to resume. Littelfuse is a leading manufacturer of circuit protection products, and the SMD0603P050TF is likely a reliable and effective solution for overcurrent protection.

Applications:

  • USB ports: Protects USB ports on computers, laptops, and other devices.
  • Mobile phones: Used in battery packs and charging circuits to protect against overcurrent.
  • Portable electronics: Employed in MP3 players, digital cameras, and other portable devices.
  • Game consoles: Integrated into gaming consoles to protect against short circuits and overloads.
  • Hard disk drives: Used to protect hard disk drives from damage due to overcurrent.

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Surface mount device: Easy to install and integrate into printed circuit boards.
  • Compact size: Allows for use in space-constrained applications.
  • Fast trip time: Quickly responds to overcurrent conditions, protecting the circuit from damage.
  • Low resistance: Minimizes voltage drop during normal operation.

Benefits:

  • Improved reliability: Protects electronic circuits from damage due to overcurrent.
  • Reduced downtime: Automatically resets after an overcurrent event, minimizing downtime.
  • Lower maintenance costs: Eliminates the need to replace blown fuses.
  • Enhanced safety: Prevents fires and other hazards caused by overcurrent.
  • Increased product lifespan: Protects electronic devices from damage, extending their lifespan.

Additional Details:

While precise specifications, such as holding current, tripping current, and operating voltage, must be verified using the Littelfuse datasheet, the SMD0603P050TF is likely RoHS compliant and designed to meet industry safety standards. Its small size and resettable nature make it a popular choice for protecting sensitive electronic circuits from overcurrent conditions. The 0603 package size indicates the dimensions of the device.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0722 $100.3580
2,145+ $0.0700 $150.1500
2,955+ $0.0677 $200.0535
3,820+ $0.0655 $250.2100
5,115+ $0.0587 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess