EN
  • EN
  • DE

SMD1812P014TF-0.14A

Part No SMD1812P014TF-0.14A
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328704-SMD1812P014TF-0.14A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1812P014TF-0.14A CAD Model

Description

The SMD1812P014TF-0.14A is a surface mount resettable fuse (PPTC - Polymeric Positive Temperature Coefficient) manufactured by Littelfuse Inc. It's designed to protect electronic circuits from overcurrent faults. The '1812' indicates the package size (1812), 'P' likely denotes a PolySwitch device, '014' specifies the hold current (0.14A), and 'TF' indicates a specific trip current/time characteristic.

Applications:

  • USB Ports Protection: Protecting USB ports in computers, laptops, and peripherals from overcurrent conditions.
  • Portable Electronics: Safeguarding power circuits in smartphones, tablets, wearables, and other battery-powered devices.
  • Battery Packs: Overcurrent protection in battery packs for laptops, power tools, and other devices.
  • Automotive Electronics: Protecting low-voltage circuits in automotive applications.
  • Industrial Controls: Enhancing the reliability of industrial control systems by providing resettable overcurrent protection.

Features:

  • Resettable Fuse (PPTC): Automatically resets after the fault condition is removed, eliminating the need for manual replacement.
  • Surface Mount Package: Compact 1812 package size for efficient assembly on printed circuit boards.
  • Low Holding Current: Designed to trip at a relatively low overcurrent condition (0.14A hold current).
  • Fast Trip Time: Quickly responds to overcurrent events, protecting sensitive components.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.
  • Small Footprint: Minimizes board space requirements.

Benefits:

  • Enhanced Circuit Protection: Provides reliable overcurrent protection, preventing damage to downstream components.
  • Reduced Downtime: Eliminates the need for fuse replacement, minimizing downtime and maintenance costs.
  • Space Saving: Compact surface mount package saves valuable board space.
  • Improved Product Reliability: Protects against electrical stress and enhances the overall reliability of the end product.
  • Cost-Effective: Reduces the cost of ownership by eliminating fuse replacements and minimizing downtime.

The Littelfuse SMD1812P014TF-0.14A resettable fuse is designed to provide efficient and reliable overcurrent protection in a variety of electronic applications. Its surface mount package, resettable functionality, and low holding current make it an ideal choice for protecting sensitive circuits in modern electronic devices.

You May Also Be Interested in

Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess