EN
  • EN
  • DE

SMD1812P160TS/12

Part No SMD1812P160TS/12
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328736-SMD1812P160TS/12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1812P160TS/12 CAD Model

Description

The SMD1812P160TS/12 from Littelfuse is a PolySwitch resettable fuse designed for surface mounting, providing overcurrent protection for various electronic circuits. This device helps to prevent damage from excessive current flow and short-circuit conditions. It offers a compact and reliable solution for enhancing the safety and longevity of electronic equipment.

Applications

  • Smart TVs: Protection of power and signal lines within smart television sets.
  • Set-Top Boxes: Overcurrent protection for set-top boxes and media streaming devices.
  • Gaming Peripherals: Protection for gaming controllers, headsets, and other accessories.
  • LED Lighting: Overcurrent protection for LED drivers and lighting circuits.

Features

  • Surface Mount Device (SMD): Designed for easy and efficient surface mount assembly.
  • Resettable Fuse: Eliminates the need for manual fuse replacement after a fault event.
  • Compact 1812 Package: Offers a small footprint for space-constrained applications.
  • Fast Trip Time: Quickly interrupts current flow during overcurrent conditions.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Circuit Protection: Prevents damage to sensitive electronic components.
  • Reduced Maintenance Costs: Eliminates the need for fuse replacement, reducing service expenses.
  • Space-Saving Design: Allows for integration into densely populated PCBs.
  • Enhanced Safety: Protects users and equipment from electrical hazards.
  • Environmentally Friendly: Complies with RoHS directives, minimizing environmental impact.

Additional Details

The SMD1812P160TS/12 is a PPTC (Polymeric Positive Temperature Coefficient) resettable fuse. The '1812' indicates the physical dimensions of the device. The 'TS' suffix may indicate specific performance characteristics related to trip speed or surge withstanding capability. The hold current, trip current, and voltage rating are crucial parameters for proper fuse selection. Always consult the Littelfuse datasheet for detailed specifications and application information.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess