EN
  • EN
  • DE

SMD1812P300TFT

Part No SMD1812P300TFT
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328743-SMD1812P300TFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1812P300TFT CAD Model

Description

The SMD1812P300TFT from Littelfuse is a PolySwitch resettable fuse designed for surface mount technology (SMT) assembly. This device provides overcurrent protection to safeguard electronic circuits against damage from excessive current. The resettable functionality allows the fuse to automatically recover after the overcurrent condition is removed, eliminating the need for manual replacement and reducing downtime.

Applications

  • Power Supplies: Overcurrent protection within power supply units.
  • Motor Controllers: Protection of motor control circuits from overload conditions.
  • Programmable Logic Controllers (PLCs): Safeguarding the input and output modules of PLCs.
  • Industrial Automation Equipment: Used in various industrial automation systems requiring circuit protection.

Features

  • Surface Mount Device (SMD): Compatible with automated assembly processes.
  • Resettable Fuse: Automatically resets after a fault, reducing maintenance requirements.
  • Compact 1812 Package: Allows for high-density PCB designs.
  • Fast Trip Time: Provides rapid response to overcurrent events.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Enhanced Circuit Protection: Minimizes the risk of damage to sensitive components due to overcurrent.
  • Reduced Maintenance: Eliminates the need for fuse replacement, saving time and resources.
  • Smaller PCB Footprint: Enables more compact and efficient circuit board designs.
  • Improved System Reliability: Enhances the overall reliability and uptime of electronic systems.
  • Environmentally Responsible: Meets RoHS requirements, minimizing environmental impact.

Additional Details

The SMD1812P300TFT is a PPTC (Polymeric Positive Temperature Coefficient) resettable fuse. The '1812' denotes the physical size of the device in mils. The 'P300' likely relates to its electrical characteristics, potentially indicating the hold current or a similar performance rating. The 'TFT' designation probably refers to a specific trip force or other performance parameter. It is crucial to consult the official Littelfuse datasheet for comprehensive technical specifications, including hold current, trip current, voltage ratings, operating temperature range, and other relevant details for proper application design.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0925 $50.4125
1,320+ $0.0759 $100.1880
2,045+ $0.0735 $150.3075
2,810+ $0.0712 $200.0720
3,635+ $0.0688 $250.0880
4,865+ $0.0617 $300.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,745 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess