EN
  • EN
  • DE

SMD200-2018-2

Part No SMD200-2018-2
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190843-SMD200-2018-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD200-2018-2 CAD Model

Description

The SMD200-2018-2, manufactured by Littelfuse Inc., is a surface-mountable resettable fuse designed to protect electronic circuits from overcurrent conditions. It is a polymeric positive temperature coefficient (PPTC) device, commonly referred to as a PolySwitch, that increases its resistance dramatically when an overcurrent situation occurs, thus limiting the current and protecting the circuit. Once the overcurrent condition is removed, the device cools down and its resistance returns to a low level, allowing the circuit to resume normal operation. This eliminates the need for manual fuse replacement.

Applications:

  • USB Ports: Used to protect USB ports in computers, laptops, and other devices from overcurrent events and short circuits.
  • Portable Electronics: Found in smartphones, tablets, and other portable devices to protect battery circuits and charging ports.
  • Game Consoles: Provides overcurrent protection for gaming consoles to prevent damage from faulty peripherals or power surges.
  • Power Supplies: Used in various power supply circuits to protect against overloads and short circuits.
  • Automotive Electronics: Protects electronic components in automotive systems, such as infotainment and control units.
  • Industrial Control Systems: Found in industrial control equipment to protect sensitive circuits from overcurrent conditions.
  • Networking Equipment: Used in routers, switches, and other networking devices to protect against power surges and short circuits.

Features:

  • Surface Mount Design: Designed for automated assembly on printed circuit boards (PCBs).
  • Resettable Functionality: Automatically resets after the overcurrent condition is removed, eliminating the need for fuse replacement.
  • Compact Size: Small footprint allows for use in densely populated circuit boards.
  • Fast Trip Time: Quickly responds to overcurrent events to minimize potential damage.
  • Low Resistance: Offers minimal impact on circuit performance under normal operating conditions.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Overcurrent Protection: Prevents damage to sensitive electronic components caused by excessive current flow.
  • Enhanced Circuit Reliability: Improves the overall reliability and lifespan of electronic circuits.
  • Reduced Downtime: Minimizes downtime due to overcurrent events with its resettable functionality.
  • Cost Savings: Eliminates the need to replace traditional fuses after an overcurrent event, reducing maintenance costs.
  • Easy Integration: Simple surface mount design allows for easy integration into existing circuits.
  • Improved Product Safety: Enhances the safety of electronic products by preventing potential fire hazards associated with overcurrent conditions.

Additional Details:

The SMD200-2018-2 typically has a holding current around 2.0 amps and a trip current higher than this value. The exact values and other specifications, such as voltage rating and trip time, should be verified by consulting the manufacturer's datasheet. This part is particularly useful in applications where frequent overcurrent events are expected, or where manual fuse replacement is impractical. Its compact size and reliable performance make it a valuable component for a wide range of electronic devices.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess